U.S. Plastic Corporation Parker Spectrum Quick Couplings 17308

Description
This 3/8" Body x 1/4"" Hose Barb Unvalved Nipple is 1.86" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
Description
This 3/8" Body x 1/4"" Hose Barb Unvalved Nipple is 1.86" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17308 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17308
Parker Spectrum Quick Couplings 17308
This 3/8" Body x 1/4"" Hose Barb Unvalved Nipple is 1.86" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

This 3/8" Body x 1/4"" Hose Barb Unvalved Nipple is 1.86" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17308
Product Name Parker Spectrum Quick Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Slip-On Fitting - CT0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2038567 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.125 inch (3.17 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details