U.S. Plastic Corporation NS6 Non-Spill Couplings 60741

Description
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.
Description
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
NS6 Non-Spill Couplings - 60741 - U.S. Plastic Corporation
Lima, OH, USA
NS6 Non-Spill Couplings
60741
NS6 Non-Spill Couplings 60741
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60741
Product Name NS6 Non-Spill Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Minimatic® Slip-On Fitting - ST0-2002 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2312676 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 12.00 mm (0.4724 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details