U.S. Plastic Corporation Kuriyama-Couplings Aluminum Male Adapter x Hose Shank 31088

Description
Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.
Description
Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Suppliers

Company
Product
Description
Supplier Links
Kuriyama-Couplings Aluminum Male Adapter x Hose Shank - 31088 - U.S. Plastic Corporation
Lima, OH, USA
Kuriyama-Couplings Aluminum Male Adapter x Hose Shank
31088
Kuriyama-Couplings Aluminum Male Adapter x Hose Shank 31088
Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 31088
Product Name Kuriyama-Couplings Aluminum Male Adapter x Hose Shank
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-3/8-P-6-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 2333289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details