U.S. Plastic Corporation High-Flow Quick Disconnect Couplings by Colder 60695

Description
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".
Description
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

Suppliers

Company
Product
Description
Supplier Links
High-Flow Quick Disconnect Couplings by Colder - 60695 - U.S. Plastic Corporation
Lima, OH, USA
High-Flow Quick Disconnect Couplings by Colder
60695
High-Flow Quick Disconnect Couplings by Colder 60695
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60695
Product Name High-Flow Quick Disconnect Couplings by Colder
Fitting Type Bulkhead Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Assembly - MQC-3 - Clippard
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Quick Coupler Valving Single Shut-Off
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 45º JIC Female Swivel 37º Seat - A Series - A-0506-FJ45 - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.562 inch (14.29 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details