U.S. Plastic Corporation Banjo 316 Stainless Steel Hose Barb Fittings 30921

Description
These 316 SS 3/4" MNPT x 1" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.
Description
These 316 SS 3/4" MNPT x 1" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

Suppliers

Company
Product
Description
Supplier Links
Banjo 316 Stainless Steel Hose Barb Fittings - 30921 - U.S. Plastic Corporation
Lima, OH, USA
Banjo 316 Stainless Steel Hose Barb Fittings
30921
Banjo 316 Stainless Steel Hose Barb Fittings 30921
These 316 SS 3/4" MNPT x 1" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

These 316 SS 3/4" MNPT x 1" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30921
Product Name Banjo 316 Stainless Steel Hose Barb Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Quick Connect Assembly - MQC-2 - Clippard
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Quick Coupler Valving Single Shut-Off
View Details
2 suppliers
Pneumatic Quick Connect Couplings - 2038557 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
English Size 0.375 inch (9.52 mm)
Temperature -4 F (-20 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details