U.S. Plastic Corporation CPC NSH Non-Spill Couplings 60750

Description
Patented NSH Series couplings feature a pressure-balanced non-spill design and a 100% metal-free, spring-free flow path at a very competitive price. These innovative couplings are easy to use (single-handed operation) and provide high flow capacity. Their non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. All plastic flow path allows for high flow, low turbulence, and no corrosion. The non-spill design allows you to disconnect under pressure with no spills. One-hand connection and disconnection thanks to the CPC thumb latch. Temperature 32F to 120F. Vacuum to 120 psi, 8.3 bar. Main components and valves: glass-filled polypropylene. Thumb latch: glass-filled polypropylene. O-rings: EPDM. Compression nuts: white polypropylene. Springs (not in flow path) 316 stainless steel. Lubricants: Krytox PFPE (inert). Color: Gray with dark gray over mold. Items can be special ordered with blue or red thumb latch and insert tip. Contact us for quote.
Description
Patented NSH Series couplings feature a pressure-balanced non-spill design and a 100% metal-free, spring-free flow path at a very competitive price. These innovative couplings are easy to use (single-handed operation) and provide high flow capacity. Their non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. All plastic flow path allows for high flow, low turbulence, and no corrosion. The non-spill design allows you to disconnect under pressure with no spills. One-hand connection and disconnection thanks to the CPC thumb latch. Temperature 32F to 120F. Vacuum to 120 psi, 8.3 bar. Main components and valves: glass-filled polypropylene. Thumb latch: glass-filled polypropylene. O-rings: EPDM. Compression nuts: white polypropylene. Springs (not in flow path) 316 stainless steel. Lubricants: Krytox PFPE (inert). Color: Gray with dark gray over mold. Items can be special ordered with blue or red thumb latch and insert tip. Contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
CPC NSH Non-Spill Couplings - 60750 - U.S. Plastic Corporation
Lima, OH, USA
CPC NSH Non-Spill Couplings
60750
CPC NSH Non-Spill Couplings 60750
Patented NSH Series couplings feature a pressure-balanced non-spill design and a 100% metal-free, spring-free flow path at a very competitive price. These innovative couplings are easy to use (single-handed operation) and provide high flow capacity. Their non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. All plastic flow path allows for high flow, low turbulence, and no corrosion. The non-spill design allows you to disconnect under pressure with no spills. One-hand connection and disconnection thanks to the CPC thumb latch. Temperature 32F to 120F. Vacuum to 120 psi, 8.3 bar. Main components and valves: glass-filled polypropylene. Thumb latch: glass-filled polypropylene. O-rings: EPDM. Compression nuts: white polypropylene. Springs (not in flow path) 316 stainless steel. Lubricants: Krytox PFPE (inert). Color: Gray with dark gray over mold. Items can be special ordered with blue or red thumb latch and insert tip. Contact us for quote.

Patented NSH Series couplings feature a pressure-balanced non-spill design and a 100% metal-free, spring-free flow path at a very competitive price. These innovative couplings are easy to use (single-handed operation) and provide high flow capacity. Their non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. All plastic flow path allows for high flow, low turbulence, and no corrosion. The non-spill design allows you to disconnect under pressure with no spills. One-hand connection and disconnection thanks to the CPC thumb latch. Temperature 32F to 120F. Vacuum to 120 psi, 8.3 bar. Main components and valves: glass-filled polypropylene. Thumb latch: glass-filled polypropylene. O-rings: EPDM. Compression nuts: white polypropylene. Springs (not in flow path) 316 stainless steel. Lubricants: Krytox PFPE (inert). Color: Gray with dark gray over mold. Items can be special ordered with blue or red thumb latch and insert tip. Contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60750
Product Name CPC NSH Non-Spill Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

1/8” NPT to 3/32” ID Hose Swivel - SP3-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details