U.S. Plastic Corporation Kuriyama-Couplings Aluminum Female Coupler x Hose Shank 31065

Description
Weight: 0.74 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.
Description
Weight: 0.74 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Suppliers

Company
Product
Description
Supplier Links
Kuriyama-Couplings Aluminum Female Coupler x Hose Shank - 31065 - U.S. Plastic Corporation
Lima, OH, USA
Kuriyama-Couplings Aluminum Female Coupler x Hose Shank
31065
Kuriyama-Couplings Aluminum Female Coupler x Hose Shank 31065
Weight: 0.74 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Weight: 0.74 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 31065
Product Name Kuriyama-Couplings Aluminum Female Coupler x Hose Shank
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Pneumatic Quick Connect Couplings - 2312777 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Temperature 5 F (-15 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details