U.S. Plastic Corporation Parker Spectrum Quick Couplings 17310

Description
This 1/8" Body x 3/16" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .64", the bulkhead hex size is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
Description
This 1/8" Body x 3/16" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .64", the bulkhead hex size is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17310 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17310
Parker Spectrum Quick Couplings 17310
This 1/8" Body x 3/16" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .64", the bulkhead hex size is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

This 1/8" Body x 3/16" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .64", the bulkhead hex size is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17310
Product Name Parker Spectrum Quick Couplings
Fitting Type Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Valve Adapter - PB-22-K - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 90º ORFS Female Swivel Short Drop - A Series - A-1010-FO9S - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 1.000 inch (25.4 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details