U.S. Plastic Corporation Banjo 316 Stainless Steel Hose Barb Fittings 30919

Description
These 316 SS 3/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.
Description
These 316 SS 3/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

Suppliers

Company
Product
Description
Supplier Links
Banjo 316 Stainless Steel Hose Barb Fittings - 30919 - U.S. Plastic Corporation
Lima, OH, USA
Banjo 316 Stainless Steel Hose Barb Fittings
30919
Banjo 316 Stainless Steel Hose Barb Fittings 30919
These 316 SS 3/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

These 316 SS 3/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30919
Product Name Banjo 316 Stainless Steel Hose Barb Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1762023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 9.53 mm (0.3750 inch)
Temperature -4 F (-20 C)
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Slip-On Fitting - CT2 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Carbon Steel Two-Piece Fittings Inserts, NPTF Male Swivel 60º Seat - A Series - A-0606-MNPS - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
Material Steel
English Size 0.375 inch (9.52 mm)
View Details