U.S. Plastic Corporation Cam Lever Female Coupler - Hose Shank Couplings 30941

Description
These cam lever 1" female coupler - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.
Description
These cam lever 1" female coupler - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Suppliers

Company
Product
Description
Supplier Links
Cam Lever Female Coupler - Hose Shank Couplings - 30941 - U.S. Plastic Corporation
Lima, OH, USA
Cam Lever Female Coupler - Hose Shank Couplings
30941
Cam Lever Female Coupler - Hose Shank Couplings 30941
These cam lever 1" female coupler - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

These cam lever 1" female coupler - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30941
Product Name Cam Lever Female Coupler - Hose Shank Couplings
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

1/8” NPT to 3/32” ID Hose Swivel - SP3-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 2349566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Chrome Plated Brass
Temperature -40 to 221 F (-40 to 105 C)
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Female 37º Seat - Double Hex - A Series - A-0812-FJDH - Kuriyama of America, Inc.
Specs
Material Steel
English Size 1.062 inch (26.99 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details