U.S. Plastic Corporation Cam Lever Female Coupler - Hose Shank Couplings 30944

Description
These cam lever 3" female coupler - 3" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.
Description
These cam lever 3" female coupler - 3" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Suppliers

Company
Product
Description
Supplier Links
Cam Lever Female Coupler - Hose Shank Couplings - 30944 - U.S. Plastic Corporation
Lima, OH, USA
Cam Lever Female Coupler - Hose Shank Couplings
30944
Cam Lever Female Coupler - Hose Shank Couplings 30944
These cam lever 3" female coupler - 3" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

These cam lever 3" female coupler - 3" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30944
Product Name Cam Lever Female Coupler - Hose Shank Couplings
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1762029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 19.05 mm (0.7500 inch)
Temperature -4 F (-20 C)
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Minimatic® Slip-On Fitting - X44-402 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details