U.S. Plastic Corporation Cam Lever Hose Shank Coupler 30869

Description
Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" - 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.
Description
Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" - 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.

Suppliers

Company
Product
Description
Supplier Links
Cam Lever Hose Shank Coupler - 30869 - U.S. Plastic Corporation
Lima, OH, USA
Cam Lever Hose Shank Coupler
30869
Cam Lever Hose Shank Coupler 30869
Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" - 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.

Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" - 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30869
Product Name Cam Lever Hose Shank Coupler
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Pneumatic Quick Connect Couplings - 2312758 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.125 inch (3.17 mm)
View Details