U.S. Plastic Corporation Cam Lever Male Adapter - Hose Shank Couplings 30953

Description
These cam lever 1" male adapter - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 psi. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.
Description
These cam lever 1" male adapter - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 psi. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Suppliers

Company
Product
Description
Supplier Links
Cam Lever Male Adapter - Hose Shank Couplings - 30953 - U.S. Plastic Corporation
Lima, OH, USA
Cam Lever Male Adapter - Hose Shank Couplings
30953
Cam Lever Male Adapter - Hose Shank Couplings 30953
These cam lever 1" male adapter - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 psi. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

These cam lever 1" male adapter - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 psi. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30953
Product Name Cam Lever Male Adapter - Hose Shank Couplings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Brass Barb Fitting - 11752-3 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Pneumatic Quick Connect Couplings - 2312675 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.500 inch (12.7 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details