U.S. Plastic Corporation Parker Spectrum Quick Couplings 17299

Description
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Coupler is 2.89" overall in length, has a hex size of .67", its largest diameter is .82", the bulkhead hex is .67" and the bulkhead hole diameter is .50". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
Description
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Coupler is 2.89" overall in length, has a hex size of .67", its largest diameter is .82", the bulkhead hex is .67" and the bulkhead hole diameter is .50". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17299 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17299
Parker Spectrum Quick Couplings 17299
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Coupler is 2.89" overall in length, has a hex size of .67", its largest diameter is .82", the bulkhead hex is .67" and the bulkhead hole diameter is .50". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Coupler is 2.89" overall in length, has a hex size of .67", its largest diameter is .82", the bulkhead hex is .67" and the bulkhead hole diameter is .50". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17299
Product Name Parker Spectrum Quick Couplings
Fitting Type Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Minimatic® Slip-On Fitting - ST0-2 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2312748 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.250 inch (6.35 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details