U.S. Plastic Corporation Parker Spectrum Quick Couplings 17319

Description
This 1/8" Body x 1/4" Hose Barb Valved Nipple is 1.80" in overall length, has a .67" hex size and its largest diameter is .76". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
Description
This 1/8" Body x 1/4" Hose Barb Valved Nipple is 1.80" in overall length, has a .67" hex size and its largest diameter is .76". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17319 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17319
Parker Spectrum Quick Couplings 17319
This 1/8" Body x 1/4" Hose Barb Valved Nipple is 1.80" in overall length, has a .67" hex size and its largest diameter is .76". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

This 1/8" Body x 1/4" Hose Barb Valved Nipple is 1.80" in overall length, has a .67" hex size and its largest diameter is .76". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17319
Product Name Parker Spectrum Quick Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1462989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.500 inch (12.7 mm)
Temperature -22 F (-30 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
#10-32 to 1/8” ID Hose Swivel - ST0-3003 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details