3/8" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 3/8" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 60697 |
| Product Name | High-Flow Quick Disconnect Couplings by Colder |
| Fitting Type | Bulkhead Fitting; Quick Coupler |