U.S. Plastic Corporation Parker Spectrum Quick Couplings 17295

Description
This 1/8" Body x 3/16" Hose Barb Valved Coupler is 2.34" in overall length and its largest diameter is .82". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
Description
This 1/8" Body x 3/16" Hose Barb Valved Coupler is 2.34" in overall length and its largest diameter is .82". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17295 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17295
Parker Spectrum Quick Couplings 17295
This 1/8" Body x 3/16" Hose Barb Valved Coupler is 2.34" in overall length and its largest diameter is .82". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

This 1/8" Body x 3/16" Hose Barb Valved Coupler is 2.34" in overall length and its largest diameter is .82". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17295
Product Name Parker Spectrum Quick Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - SP2-2 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Hose Connectors - 2312650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Solid Male 37º Seat - A Series - A-0812-MJIC - Kuriyama of America, Inc.
Specs
Material Steel
English Size 1.062 inch (26.99 mm)
View Details