U.S. Plastic Corporation Parker Spectrum Quick Couplings 17322

Description
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Nipple is 2.35" in overall length, has a .67" hex size, its largest diameter is .76", the bulkhead hex is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
Description
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Nipple is 2.35" in overall length, has a .67" hex size, its largest diameter is .76", the bulkhead hex is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17322 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17322
Parker Spectrum Quick Couplings 17322
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Nipple is 2.35" in overall length, has a .67" hex size, its largest diameter is .76", the bulkhead hex is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Nipple is 2.35" in overall length, has a .67" hex size, its largest diameter is .76", the bulkhead hex is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17322
Product Name Parker Spectrum Quick Couplings
Fitting Type Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Pneumatic Quick Connect Couplings - 1878818 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.375 inch (9.52 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details