U.S. Plastic Corporation Cam Lever Male Adapter - Hose Shank Couplings 30955

Description
These cam lever 2" male adapter - 2" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 psi. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.
Description
These cam lever 2" male adapter - 2" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 psi. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Suppliers

Company
Product
Description
Supplier Links
Cam Lever Male Adapter - Hose  Shank Couplings - 30955 - U.S. Plastic Corporation
Lima, OH, USA
Cam Lever Male Adapter - Hose Shank Couplings
30955
Cam Lever Male Adapter - Hose Shank Couplings 30955
These cam lever 2" male adapter - 2" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 psi. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

These cam lever 2" male adapter - 2" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 psi. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30955
Product Name Cam Lever Male Adapter - Hose Shank Couplings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Minimatic® Slip-On Fitting - TT4-4 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2312746 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.250 inch (6.35 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details