U.S. Plastic Corporation EZ-Seal Leak Resistant Couplings 31020

Description
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.
Description
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Suppliers

Company
Product
Description
Supplier Links
EZ-Seal Leak Resistant Couplings - 31020 - U.S. Plastic Corporation
Lima, OH, USA
EZ-Seal Leak Resistant Couplings
31020
EZ-Seal Leak Resistant Couplings 31020
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 31020
Product Name EZ-Seal Leak Resistant Couplings
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Minimatic® Slip-On Fitting - T44-4 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 1878827 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.250 inch (6.35 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details