U.S. Plastic Corporation Cam Lever Female Coupler - Hose Shank Couplings 30945

Description
These cam lever 4" female coupler - 4" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.
Description
These cam lever 4" female coupler - 4" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Suppliers

Company
Product
Description
Supplier Links
Cam Lever Female Coupler - Hose Shank Couplings - 30945 - U.S. Plastic Corporation
Lima, OH, USA
Cam Lever Female Coupler - Hose Shank Couplings
30945
Cam Lever Female Coupler - Hose Shank Couplings 30945
These cam lever 4" female coupler - 4" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

These cam lever 4" female coupler - 4" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure uniformity and proper fit. They are rated for a maximum operating pressure of 150 PSI. Their versatility allows them to interchange with all types of cam lever couplings. The smooth operation makes connecting them quick and easy. They come standard with Buna-n gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30945
Product Name Cam Lever Female Coupler - Hose Shank Couplings
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Pneumatic Quick Connect Couplings - 2312742 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 5.00 mm (0.1969 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details