U.S. Plastic Corporation Cam Lever Hose Shank Adapter 30671

Description
Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.
Description
Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.

Suppliers

Company
Product
Description
Supplier Links
Cam Lever Hose Shank Adapter - 30671 - U.S. Plastic Corporation
Lima, OH, USA
Cam Lever Hose Shank Adapter
30671
Cam Lever Hose Shank Adapter 30671
Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.

Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30671
Product Name Cam Lever Hose Shank Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic protective conduit fitting - MKRV-10-PG-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Minimatic® Slip-On Fitting - UTF-2002 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Connectors - 1462988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.750 inch (19.05 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details