U.S. Plastic Corporation Banjo 316 Stainless Steel Hose Barb Fittings 30913

Description
These 316 SS 1/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.
Description
These 316 SS 1/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

Suppliers

Company
Product
Description
Supplier Links
Banjo 316 Stainless Steel Hose Barb Fittings - 30913 - U.S. Plastic Corporation
Lima, OH, USA
Banjo 316 Stainless Steel Hose Barb Fittings
30913
Banjo 316 Stainless Steel Hose Barb Fittings 30913
These 316 SS 1/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

These 316 SS 1/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for tightening. Fitting come in a combination of sizes from 1/4" to 3" and have male NPT threads.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30913
Product Name Banjo 316 Stainless Steel Hose Barb Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

X T L Fitting - 15002-4 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Brass/Bronze
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Connectors - 1462994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 1.000 inch (25.4 mm)
Temperature -22 F (-30 C)
View Details
Carbon Steel Two-Piece Fittings Inserts, NPTF Male Swivel 60º Seat - A Series - A-0606-MNPS - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
Material Steel
English Size 0.375 inch (9.52 mm)
View Details