U.S. Plastic Corporation Super Speedfit Polypropylene Tube-To-Hose Stems 58348

Description
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.
Description
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Polypropylene Tube-To-Hose Stems - 58348 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Polypropylene Tube-To-Hose Stems
58348
Super Speedfit Polypropylene Tube-To-Hose Stems 58348
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58348
Product Name Super Speedfit Polypropylene Tube-To-Hose Stems
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed bulkhead connector - SCN-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details