U.S. Plastic Corporation Polypropylene Extra-Flow Coupling Bodies and Inserts by Colder 60656

Description
3/8" In-Line Hose Barb EFC Series Bulkhead Panel Mount Body is 2.23" long and .93" high. Hole size is .78". The maximum panel thickness is .250" and the minimum is .03". Panel nut has a 11/16-24UNF thread and 13/16" hex size.
Description
3/8" In-Line Hose Barb EFC Series Bulkhead Panel Mount Body is 2.23" long and .93" high. Hole size is .78". The maximum panel thickness is .250" and the minimum is .03". Panel nut has a 11/16-24UNF thread and 13/16" hex size.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Extra-Flow Coupling Bodies and Inserts by Colder - 60656 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Extra-Flow Coupling Bodies and Inserts by Colder
60656
Polypropylene Extra-Flow Coupling Bodies and Inserts by Colder 60656
3/8" In-Line Hose Barb EFC Series Bulkhead Panel Mount Body is 2.23" long and .93" high. Hole size is .78". The maximum panel thickness is .250" and the minimum is .03". Panel nut has a 11/16-24UNF thread and 13/16" hex size.

3/8" In-Line Hose Barb EFC Series Bulkhead Panel Mount Body is 2.23" long and .93" high. Hole size is .78". The maximum panel thickness is .250" and the minimum is .03". Panel nut has a 11/16-24UNF thread and 13/16" hex size.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60656
Product Name Polypropylene Extra-Flow Coupling Bodies and Inserts by Colder
Fitting Type Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Pneumatic Quick Connect Couplings - 1761954 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.375 inch (9.52 mm)
View Details