U.S. Plastic Corporation Nylon Tube And Hose Fittings 61152

Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.
Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

Suppliers

Company
Product
Description
Supplier Links
Nylon Tube And Hose Fittings - 61152 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Tube And Hose Fittings
61152
Nylon Tube And Hose Fittings 61152
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 61152
Product Name Nylon Tube And Hose Fittings
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
739LF High Purity Female Adapter Tube To Pipe Fittings And Connectors -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Adapter Fitting; Gas Fitting
View Details
ZoomLock MAX - MZK-90SE10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details