This 3/8" Body x 1/4" Hose Barb Valved Coupler is 3.19" in overall length and its largest diameter is 1.02". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 17297 |
| Product Name | Parker Spectrum Quick Couplings |
| Connection Type | Barbed or Ribbed End |