U.S. Plastic Corporation Hosebarb Reducer Flexible Pipe Fitting 24144

Description
This reducing coupling is 1-1/4" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and the 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs on both ends with an additional clamp on the 1-1/4" end.
Description
This reducing coupling is 1-1/4" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and the 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs on both ends with an additional clamp on the 1-1/4" end.

Suppliers

Company
Product
Description
Supplier Links
Hosebarb Reducer Flexible Pipe Fitting - 24144 - U.S. Plastic Corporation
Lima, OH, USA
Hosebarb Reducer Flexible Pipe Fitting
24144
Hosebarb Reducer Flexible Pipe Fitting 24144
This reducing coupling is 1-1/4" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and the 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs on both ends with an additional clamp on the 1-1/4" end.

This reducing coupling is 1-1/4" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and the 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs on both ends with an additional clamp on the 1-1/4" end.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24144
Product Name Hosebarb Reducer Flexible Pipe Fitting
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Red Tee Butt - 5013581 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Adapters & Fittings - Flange Adapters - C61 Oring x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C61 O-Ring x C62 Flat
Material Steel; Stainless
View Details