U.S. Plastic Corporation NS6 Non-Spill Couplings 60738

Description
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.
Description
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
NS6 Non-Spill Couplings - 60738 - U.S. Plastic Corporation
Lima, OH, USA
NS6 Non-Spill Couplings
60738
NS6 Non-Spill Couplings 60738
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60738
Product Name NS6 Non-Spill Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1463056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Union Fitting
Material Brass/Bronze; Brass
Metric Size 39.00 mm (1.54 inch)
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Minimatic® Slip-On Fitting - UT0-4004 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details