U.S. Plastic Corporation Super Speedfit Polypropylene Tube-To-Hose Stems 58346

Description
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.
Description
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Polypropylene Tube-To-Hose Stems - 58346 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Polypropylene Tube-To-Hose Stems
58346
Super Speedfit Polypropylene Tube-To-Hose Stems 58346
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58346
Product Name Super Speedfit Polypropylene Tube-To-Hose Stems
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Barbed bulkhead connector - SCN-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
764L Stainless Steel Union Tee High Purity Fitting Union Tee Reducing Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details