U.S. Plastic Corporation Parker Spectrum Quick Couplings 17301

Description
This 1/8" Body x 1/4" Hose Barb Bulkhead Valved Coupler is 2.34" overall in length, has a hex size of .67", its largest diameter is 1.10", the bulkhead hex size is 1.06" and the bulkhead diameter is 1.00". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
Description
This 1/8" Body x 1/4" Hose Barb Bulkhead Valved Coupler is 2.34" overall in length, has a hex size of .67", its largest diameter is 1.10", the bulkhead hex size is 1.06" and the bulkhead diameter is 1.00". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17301 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17301
Parker Spectrum Quick Couplings 17301
This 1/8" Body x 1/4" Hose Barb Bulkhead Valved Coupler is 2.34" overall in length, has a hex size of .67", its largest diameter is 1.10", the bulkhead hex size is 1.06" and the bulkhead diameter is 1.00". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

This 1/8" Body x 1/4" Hose Barb Bulkhead Valved Coupler is 2.34" overall in length, has a hex size of .67", its largest diameter is 1.10", the bulkhead hex size is 1.06" and the bulkhead diameter is 1.00". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17301
Product Name Parker Spectrum Quick Couplings
Fitting Type Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Brass Fitting - 15040 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Material Brass/Bronze
View Details
Hose Connectors - 1462997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details