U.S. Plastic Corporation High-Flow Quick Disconnect Couplings by Colder 60698

Description
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".
Description
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

Suppliers

Company
Product
Description
Supplier Links
High-Flow Quick Disconnect Couplings by Colder - 60698 - U.S. Plastic Corporation
Lima, OH, USA
High-Flow Quick Disconnect Couplings by Colder
60698
High-Flow Quick Disconnect Couplings by Colder 60698
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60698
Product Name High-Flow Quick Disconnect Couplings by Colder
Fitting Type Bulkhead Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1/4-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
90° JIC Female Swivel 37° Seat Medium Drop - A-1010-FJ9M-SS - Kuriyama of America, Inc.
Specs
Fitting Type Elbow Fitting; Swivel Fitting
English Size 0.875 inch (22.22 mm)
View Details
Hose Connectors - 2376466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature 212 F (100 C)
View Details