U.S. Plastic Corporation Kuriyama-Couplings Aluminum Female Coupler x Hose Shank 31061

Description
Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.
Description
Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Suppliers

Company
Product
Description
Supplier Links
Kuriyama-Couplings Aluminum Female Coupler x Hose Shank - 31061 - U.S. Plastic Corporation
Lima, OH, USA
Kuriyama-Couplings Aluminum Female Coupler x Hose Shank
31061
Kuriyama-Couplings Aluminum Female Coupler x Hose Shank 31061
Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 31061
Product Name Kuriyama-Couplings Aluminum Female Coupler x Hose Shank
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Brass Barb Fitting - 1CJ4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Pneumatic Quick Connect Couplings - 1878826 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.125 inch (3.17 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details