1/2" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness if .250" and minimum is .03". Gasket thickness is .06".
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 60680 |
| Product Name | High-Flow Quick Disconnect Couplings by Colder |
| Fitting Type | Bulkhead Fitting; Quick Coupler |