U.S. Plastic Corporation EZ-Seal Leak Resistant Couplings 30999

Description
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals. female cplrxhse
Description
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals. female cplrxhse

Suppliers

Company
Product
Description
Supplier Links
EZ-Seal Leak Resistant Couplings - 30999 - U.S. Plastic Corporation
Lima, OH, USA
EZ-Seal Leak Resistant Couplings
30999
EZ-Seal Leak Resistant Couplings 30999
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals. female cplrxhse

Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals. female cplrxhse

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30999
Product Name EZ-Seal Leak Resistant Couplings
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Pneumatic Quick Connect Couplings - 1761938 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.500 inch (12.7 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details