These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | 61141 |
| Product Name | Nylon Tube And Hose Fittings |
| Material | Nylon |