U.S. Plastic Corporation Parker Spectrum Quick Couplings 17306

Description
This 1/8" Body x 3/16" Hose Barb Unvalved Nipple is 1.26" in overall length and is .34" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
Description
This 1/8" Body x 3/16" Hose Barb Unvalved Nipple is 1.26" in overall length and is .34" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17306 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17306
Parker Spectrum Quick Couplings 17306
This 1/8" Body x 3/16" Hose Barb Unvalved Nipple is 1.26" in overall length and is .34" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

This 1/8" Body x 3/16" Hose Barb Unvalved Nipple is 1.26" in overall length and is .34" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17306
Product Name Parker Spectrum Quick Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Minimatic® Slip-On Fitting - T44-4 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2351279 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Stainless; 316 Stainless Steel
Temperature 5 F (-15 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details