U.S. Plastic Corporation Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1/2" Hose Barb LQ6 Chrome Plated Brass Valve Body is 2.73" long and 1.185" high. | |
| 1/2" Hose Barb LQ6 Chrome Plated Brass Valve insert is 2.47" long and .93" high. | |
| 1/2" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb Polysulfone Coupling Insert is 1.91" long and 1" in diameter. Accepts 1/2" ID tubing. | |
| 1/2" OD Tube Jaco Kynar Bulkhead Union Tube Fitting has a 3/4-20 thread size. It is 1-7/8" long and has a 15/16" hex size. Thru hole size is .375". | |
| 1/2" OD Tube Jaco Kynar Elbow Tube Fitting is 1-1/16" center line to end. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Kynar Nut is 15/16 across flats and 7/8" long. Thread size is 3/4-20. | |
| 1/2" OD Tube x 1/2" FPT Jaco Kynar Elbow Tube Fitting is 1-1/16" center line to tube end and 1-21/64" centerline to FPT end. Hex size for FPT end is... | |
| 1/2" OD Tube x 1/2" FPT Jaco Kynar Female Coupling Tube Fitting is 1-9/32" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-5/8" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Kynar Elbow Tube Fitting is 1-5/64" center line to tube end and 1-1/8" center line to MPT end. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 2-3/8" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 2-7/32" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/4" MPT Jaco Kynar Connector Tube Fitting is 1-27/64" long and has a 15/16" hex size. The thru hole is .312". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/4" MPT Jaco Kynar Elbow Tube Fitting is 1-3/32" center line to tube end and 1-1/8" center line to MPT end. Nut thread 3/4-20. | |
| 1/2" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 1-15/64" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 3/8" FPT Jaco Kynar Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end... | |
| 1/2" OD Tube x 3/8" FPT Jaco Kynar Female Coupling Tube Fitting is 1-9/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Kynar Connector Tube Fitting is 1-15/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Kynar Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Kynar Tee Tube Fitting is 2-1/4" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Kynar Tee Tube Fitting is 2-13/64" long. Nut thread 3/4-20. | |
| 1/2" Tube OD x 3/8" Tube ID Jaco Kynar Insert Tube Fitting is 9/16" long and has an inside diameter of .300". | |
| 1/4" OD Jaco Kynar Bulkhead Union Tube Fitting has a 7/16-20 thread size. It is 1-31/64" long and it has a 5/8" hex size. Thru hole size is .170". | |
| 1/4" OD Tube Jaco Kynar Elbow Tube Fitting is 13/16" center line to end. Thread size is 7/16-20. | |
| 1/4" OD Tube Jaco Kynar Nut is 5/8" across the flats and 5/8" long. Thread size is 7/16-20. | |
| 1/4" OD Tube x 1/4" FPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 31/32" center line to FPT end. Hex size on FPT end... | |
| 1/4" OD Tube x 1/4" FPT Jaco Kynar Female Coupling Tube Fitting is 1-3/32" long and has a 51/64" hex size. The thru size is .170". Nut thread size is... | |
| 1/4" OD Tube x 1/4" MPT Jaco Kynar Connector Tube Fitting is 1-3/16" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-21/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" FPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. HEx size on FPT end... | |
| 1/4" OD Tube x 1/8" FPT Jaco Kynar Female Coupling Tube Fitting is 59/64" long and has a 43/64" hex size. The thru size is .170". Nut thread size is... | |
| 1/4" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 63/64" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Kynar Elbow Tube Fitting is 55/64" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Kynar Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Kynar Tee Tube Fitting is 1-29/64" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 3/8" MPT Jaco Kynar Connector Tube Fitting is 1-13/64" long and has a 13/16" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 3/8" MPT Jaco Kynar Elbow Tube Fitting is 55/64" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" Tube OD x .170" Tube ID Jaco Kynar Insert Tube Fitting is 3/8" long and has an inside diameter of the insert is 1/8". | |
| 1/8" OD Tube Jaco Kynar Nut is 7/16 across the flats and 33/64" long. Thread size is 5/16-24. | |
| 1/8" OD Tube x 1/4" FPT Jaco Kynar Elbow Tube Fitting is 51/64" center line to tube end and 31/32" center line to FPT end. Hex size for FPT end... | |
| 1/8" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 7/8" long and has a 7/16" hex size. The thru hole is .109". Nut thread size is 5/16-24. | |
| 1/8" OD Tube x 1/8" MPT Jaco Kynar Elbow Tube Fitting is 9/16" center line to tube end and 5/8" center lint to MPT end. Nut thread is 5/16-24. | |
| 3/4" In-Line Hose Barb HFC 57 Series Polysufone Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Insert is 2.15" long and 1" in diameter. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 57 Series Polysulfone Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 3/4" ID tubing. | |
| 3/4" OD Tube Jaco Kynar Bulkhead Union Tube Fitting has a 1-1/16-20 thread size. It is 2-13/64" long and has a 1-5/16" hex size. Thru hole size is .625". | |
| 3/4" OD Tube Jaco Kynar Elbow Tube Fitting is 1-35/64" center line to end. Thread size is 1-1/16-16. | |
| 3/4" OD Tube Jaco Nylon Elbow Tube Fitting is 1-35/64" center line to end. Thread size is 1-1/16-16. | |
| 3/4" OD Tube Jaco Polypropylene Elbow Tube Fitting is 1-35/64" center line to end. Thread size is 1-1/16-16. | |
| 3/4" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Kynar Connector Tube Fitting is 1-5/16" long and has a 1-5/16" hex size. The thru hole is .625". Nut thread size is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Kynar Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Kynar Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20. | |
| 3/8" Hose Barb LQ6 Chrome Plated Brass Valve Body is 2.73" long and 1.185" high. | |
| 3/8" Hose Barb LQ6 Chrome Plated Brass Valve insert is 2.47" long and .93" high. | |
| 3/8" In-Line Hose Barb HFC 57 Series Polysufone Coupling Body 2.82" long and 1.44" high. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Body is 2.82" long and 1.44" high. Accepts 3/8" ID tubing | |
| 3/8" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 57 Series Polysulfone Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb Polysulfone Coupling Insert is 1.91" long and 1" in diameter. Accepts 3/8" ID tubing. | |
| 3/8" OD Tube Jaco Kynar Bulkhead Union Tube Fitting has a 5/8-20 thread size. It is 1-49/64" long and has a 13/16" hex size. Thru hole size is .250". | |
| 3/8" OD Tube Jaco Kynar Elbow Tube Fitting is 15/16" center line to end. Thread size is 5/8-20. | |
| 3/8" OD Tube Jaco Kynar Nut is 13/16 across flats and 47/64" long. Thread size is 5/8-20. | |
| 3/8" OD Tube x 1/2" FPT Jaco Kynar Female Coupling Tube Fitting is 1-17/64" long and has a 1-1/16" hex size. The thru hole is .250". Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-19/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/4" FPT Jaco Kynar Elbow Tube Fitting is 1" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end... | |
| 3/8" OD Tube x 1/4" FPT Jaco Kynar Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size... | |
| 3/8" OD Tube x 1/4" MPT Jaco Kynar Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-15/16" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 2" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Kynar Connector Tube Fitting is 1-5/16" long and has a 13/16" hex size. The thru hole is .312". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 1-9/64" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 3/8" FPT Jaco Kynar Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to FPT end. Hex size on FPT end... | |
| 3/8" OD Tube x 3/8" FPT Jaco Kynar Female Coupling Tube Fitting is 1-7/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Kynar Connector Tube Fitting is 1-11/32" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Kynar Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Kynar Tee Tube Fitting is 1-29/32" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Kynar Tee Tube Fitting is 2-1/8" long. Nut thread is 5/8-20. | |
| 3/8" Tube OD x 1/4" Tube ID Jaco Kynar Insert Tube Fitting is 1/2" long and and has an inside diameter of .200". | |
| 5/16" OD Tube Jaco Kynar Bulkhead Union Tube Fitting has a 1/2-20 thread size. It is 1-5/8" long and has a 11/16" hex size. Thru holes size is .232". | |
| 5/16" OD Tube Jaco Kynar Elbow Tube Fitting is 29/32" center line to end. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Kynar Nut is 45/64" across the flats and 11/16" long. Thread size is 1/2-20. | |
| 5/16" OD Tube x 1/4" FPT Jaco Kynar Elbow Tube Fitting is 15/16" center line to tube end and 1" center line to FPT end. Hex size on FPT end... | |
| 5/16" OD Tube x 1/4" FPT Jaco Kynar Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size... | |
| 5/16" OD Tube x 1/4" MPT Jaco Kynar Connector Tube Fitting is 1-3/16" long and has a 31/64" hex size. The thru hole is .232". Nut thread size is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Kynar Elbow Tube Fitting is 29/32" center line to tube end and 1-5/64" center line to MPT end. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-3/16" long. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-39/64" long. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 1" long and has a 11/16" hex size. The thru hole is .250". Nut thread size is 1/2-20. | |
| 5/16" OD Tube x 1/8" MPT Jaco Kynar Elbow Tube Fitting is 29/32" center line to tube end and 29/32" center lint to mpt end. Nut thread is 1/2-20. | |
| 5/16" Tube OD x 3/16" Tube ID Jaco Kynar Insert Tube Fitting is 13/32" long and has an inside diameter of 9/64". | |
| 5/8" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Insert is 2.15" long and 1" in diameter. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 57 Series Polysulfone Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 5/8" ID tubing. | |
| 5/8" OD Tube Jaco Kynar Elbow Tube Fitting is 1-1/4" center line to end. Thread size is 7/8-20. | |
| 5/8" OD Tube x 1/2" FPT Jaco Kynar Elbow Tube Fitting is 1-25/64" center line to tube end and 1-1/16" center line to FPT end. Hex size for FPT end... | |
| 5/8" OD Tube x 1/2" FPT Jaco Kynar Female Coupling Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. The thru hole is .50". Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-5/8" long and has a 1-1/16" hex size. The thru hole is .484". Nut thread size is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Kynar Elbow Tube Fitting is 1-9/32" center line to tube end and 1-29/64" center line to MPT end. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 2-17/32" long. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 2-47/64" long. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 3/8" MPT Jaco Kynar Connector Tube Fitting is 1-31/64" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread size is 7/8-20. | |
| 5/8" OD Tube x 3/8" MPT Jaco Kynar Elbow Tube Fitting is 1-17/64" center line to tube end and 1-17/64" center line to MPT end. Nut thread is 7/8-20. | |
| 7/8" OD Tube Jaco Kynar Elbow Tube Fitting is 1-9/16" center line to end. Thread size is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Kynar Connector Tube Fitting is 2" long and has a 1-7/16" hex size. The thru hole is .625". Nut thread size is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Kynar Tee Tube Fitting is 3-3/16" long. Nut thread is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Kynar Tee Tube Fitting is 3-3/32" long. Nut thread is 1-3/16-16. | |
| Black HDPE Threaded TeesThese black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp... | |
| Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the... | |
| HFC 39 Series 1/2" Hose Barb Polysulfone Shutoff Inline Coupling Body accepts 1/2" IS tubing and has a 3/8" flow. Overall size is 1.44" high and 2.82" long. | |
| HFC 39 Series 1/2" Hose Barb Polysulfone Shutoff Inline Coupling Insert accepts 1/2" ID tubing and has a 3/8" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series 1/2" Hose Barb Polysulfone Straight Thru Inline Coupling Insert accepts 1/2" ID tubing and has a 3/8" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series 1/4" Hose Barb Polysulfone Shutoff Inline Coupling Body accepts 1/4" ID tubing and has a 1/4" flow. Overall size is 1.44" high and 2.82" long. | |
| HFC 39 Series 1/4" Hose Barb Polysulfone Shutoff Inline Coupling Insert accepts 1/4" ID tubing and has a 1/4" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series 3/8" Hose Barb Polysulfone Shutoff Inline Coupling Body accepts 3/8" ID tubing and has a 3/8" flow. Overall size is 1.44" high and 2.82" long. | |
| HFC 39 Series 3/8" Hose Barb Polysulfone Shutoff Inline Coupling Insert accepts 3/8" ID tubing and has a 3/8" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series 3/8" Hose Barb Polysulfone Straight Thru Inline Coupling Insert accepts 3/8" ID tubing and has a 3/8" flow. Overall size is 1" high and 2.02" long. | |
| Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe... | |
| Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe... | |
| Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media... | |
| PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has... | |
| PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has... | |
| The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene... | |
| The 1/4" Hose Barb shutoff elbow insert is .62" high, 1.43" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated... | |
| The 1/4" Hose Barb shutoff elbow insert is .63" high and 1.28" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff inline insert is .58" high and 1.67" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff inline insert is .63" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff panel mount body is .76" high and 1.89" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Hose Barb shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Hose Barb shutoff panel mount insert is .72" high and 1.97" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Hose Barb shutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Hose Barb straight thru elbow insert is .63" high, 1.18" long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature... | |
| The 1/4" Hose Barb straight thru elbow insert is .63" high, 1.28" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature... | |
| The 1/4" Hose Barb straight thru inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/4" Hose Barb straight thru inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/4" Hose Barb straight thru inline insert is .58" high and 1.25" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/4" Hose Barb straight thru inline insert is .63" high, and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/4" Hose Barb straight thru panel mount body is .76" high and 1.89" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 1/4" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 1/4" Hose Barb straight thru panel mount insert is .72" high and 1.87" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from... | |
| The 1/4" Hose Barb straight Thru Panel Mount Insert is .94" high and 1.96" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 1/8" Hose Barb shutoff elbow insert is .62"high, 1.28"long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/8" Hose Barb shutoff inline body is .76" high and 1.67"long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/8" Hose Barb shutoff inline insert is .58" high and 1.65" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/8" Hose Barb shutoff panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/8" Hose Barb shutoff panel mount insert is .72"high and 1.75" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a... | |
| The 1/8" Hose Barb straight thru elbow insert is .62" high, 1.18" long and has a .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3... | |
| The 1/8" Hose Barb straight thru inline body is .76" high and 1.67" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/8" Hose Barb straight thru inline insert is .58" high and 1.05" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/8" Hose Barb straight thru panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 1/8" Hose Barb straight thru panel mount insert is .72" high and 1.65" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 3/16" Hose Barb shutoff inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/16" Hose Barb shutoff inline insert is .58" high and 1.85" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/16" Hose Barb shutoff panel mount body is .76" high and 1.89" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/16" Hose Barb shutoff panel mount insert is .72" high and 1.97" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/16" Hose Barb straight thru inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 3/16" Hose Barb straight thru inline insert is .58" high and 1.25" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 3/16" Hose Barb straight thru panel mount body is .76" high and 1.89" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 3/16" Hose Barb straight thru panel mount insert is .72" high and 1.87" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 3/8" Hose Barb shutoff elbow insert is .62" high and 1.43" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/8" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/8" Hose Barb shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/8" Hose Barb shutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/8" Hose Barb straight thru elbow insert is .63" high, 1.28" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature... | |
| The 3/8" Hose Barb straight thru inline insert is .63" high and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 3/8" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 3/8" Hose Barb straight thru panel mount insert is .94" high and 1.96" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 5/16" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 5/16" Hose Barb shutoff inline insert is .63" high and 1.85" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 5/16" Hose Barb shutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 5/16" Hose Barb straight thru inline insert is .63" high and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 5/16" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 5/16" Hose Barb straight thru panel mount insert is .94" high and 1.96" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 5/16" Hose shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a... | |
| The MPUs twist-to-connect design features an easy-to-use locking mechanism that guards against accidental disconnects and provides a reliable, secure connection. A 3/4" hose barb provides smooth, rapid media transfer. Sharp... | |
| The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely... | |
| These are nylon fittings with lock nuts are available in the adapter hose barb, hex lock nut w/female thread, and the elbow. The thread is 11/16in UN-Unifed National Straight Thread,... | |
| These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65... | |
| These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65F... | |
| These connectors are autoclavable, and have serrations to hold tubing tightly and prevent slipping. | |
| These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is... | |
| These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is... | |
| These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting... | |
| This 1/2" Hose Barb x 3/4" GHT Brass Garden Hose Barb should be used with a clamp or crimped ferrule. It has a 1.88" length, .375" flow diameter and 1-1/16"... | |
| This 3/4" FGHT x 1/2" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting has a 1.21" length, 1.15" outside diameter and... | |
| This 3/4" FGHT x 1/2" MPT Brass Garden Hose Fitting has a 1.20" length, .562" flow diameter and a 1-3/16" hex. | |
| This 3/4" FGHT x 1/4" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting has a 1.21" length, 1.15 outside diameter and... | |
| This 3/4" FGHT x 1/4" MPT Swivel Connector Brass Garden Hose Fitting is 1.69" in length, 1.15" outside diameter and .312" flow diameter. | |
| This 3/4" FGHT x 3/4" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting does have a hex body for tightening. This... | |
| This 3/4" FGHT x 3/4" MPT Brass Garden Hose Fitting has a 1.22" length, .750" flow diameter and a 1-3/16" hex. | |
| This 3/4" FGHT x 3/8" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting has a 1.21" length, 1.15" outside diameter and... | |
| This 3/4" FGHT x 3/8" MPT Swivel Connector Brass Garden Hose Fitting is 1.69" in length, 1.15" outside diameter and .406" flow diameter. | |
| This 3/4" FGHT x 5/8" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting does have a hex body for tightening. This... | |
| This 3/4" Hose Barb x 3/4" GHT Brass Garden Hose Barb should be used with a clamp or crimped ferrule. It has a 1.88" length, .625" flow diameter and 1-1/16"... | |
| This 3/4" MGHT x 1/2" FPT Brass Garden Hose Fitting has a .75" length, .687" flow diameter and a 1-1/16" hex. | |
| This 3/4" MGHT x 1/2" MPT Brass Garden Hose Fitting has a 1.39" length a .531" flow diameter and 1-1/6" hex. | |
| This 3/4" MGHT x 1/4" FPT Brass Garden Hose Fitting has a .75" length, .422" flow diameter and a 1-1/16" hex. | |
| This 3/4" MGHT x 1/4" MPT Brass Garden Hose Fitting has a 1.25" length a .410" flow diameter and 1-1/6" hex. | |
| This 3/4" MGHT x 3/4" FPT Brass Garden Hose Fitting has a 1.28" length, .719" flow diameter and a 1-3/16" hex. | |
| This 3/4" MGHT x 3/4" MPT Brass Garden Hose Fitting has a 1.41" length a .75" flow diameter and 1-1/6" hex. | |
| This 3/4" MGHT x 3/8" FPT Brass Garden Hose Fitting has a .75" length, .562" flow diameter and a 1-1/16" hex. | |
| This 3/4" MGHT x 3/8" MPT Brass Garden Hose Fitting has a 1.25" length a .406" flow diameter and 1-1/6" hex. | |
| This 5/8" Hose Barb x 3/4" GHT Brass Garden Hose Barb should be used with a clamp or crimped ferrule. It has a 1.88" length, .500" flow diameter and 1-1/16"... | |
| This is the Coupling with a Red Vinyl Washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi... | |
| This washer is designed to be used with all the brass female garden hose thread connector ends. |
| << Prev | Next >> |