U.S. Plastic Corporation Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3
Product Name Notes
1" Hose Barb AseptiQuik X Large Coupling Body is 4.04" long and 3.54" high.
1" Hose Barb AseptiQuik X Large Coupling Insert is 4.45" long and 3.76" high.
1" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 4.40" long and 3.54" high.
1" Hose Barb AseptiQuik X Large High Temperature Coupling Insert is 4.45" long and 3.76" high.
1/2" Hose Barb AseptiQuik Coupling Body is 2.95" long and 2.36" high. Hose barb length is 0.89".
1/2" Hose Barb AseptiQuik Coupling Insert is 2.99" long and 2.50" high. Hose barb length is 0.89".
1/2" Hose Barb AseptiQuik High Temperature Coupling Body is 2.95" long and 2.36" high. Hose barb length is 0.89".
1/2" Hose Barb AseptiQuik High Temperature Coupling Insert is 2.99" long and 2.50" high. Hose barb length is 0.89".
1/2" Hose Barb Genderless AseptiQuik G Coupling Body is 1.95" long and 2.62" high.
1/2" Hose Barb Genderless AseptiQuik G High Temperature Coupling Body is 1.95" long and 2.62" high.
1/4" Black Inline Hose Barb Body accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.92" in diameter and 2.29" long.
1/4" Black Panel Mount Hose Barb Body accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.92" in diameter and 2.29" long.
1/4" Black Shutoff Inline Hose Barb Insert accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.69" in diameter and 2.10" long.
1/4" Black Straight Thru Inline Hose Barb Insert accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.58" in diameter and 1.58" long.
1/4" Hose Barb Genderless AseptiQuik G Coupling Body is 1.62" long and 2.62" high.
1/4" Hose Barb Genderless AseptiQuik G High Temperature Coupling Body is 1.62" long and 2.62" high.
1/4" Hose Barb Genderless AseptiQuik S Coupling Body is 1.45" long and 2.25" high.
1/4" Hose Barb Genderless AseptiQuik S High Temperature Coupling Body is 1.45" long and 2.25" high.
1/4" Hose Barb Polypropylene Puncture Seal Coupling Body is 1.95" long. Metric equivalent 6.4mm ID.
1/4" ID In-line Hose Barb APC Series Acetal Elbow Insert is 1.20" overall in length. The elbow radial length is .96". Accepts 1/4" ID tubing.
1/4" ID In-line Hose Barb APC Series Acetal Elbow Insert is 1.45" overall in length. The elbow radial length is .96". Accepts 1/4" ID tubing.
1/4" In-line Hose Barb APC Series Acetal Coupling Body w/Shroud is 2.07" long and 1.30" high. It has a shroud around the thumb latch to prevent accidental disconnection. Accepts 1/4"...
1/4" In-line Hose Barb APC Series Acetal Insert is 2.10" long and .72" in diameter. Accepts 1/4" ID tubing.
1/4" In-Line Hose Barb MPC Series Polycarbonate Coupling Body is 1.30" long and .96" high. The flow is .210".
1/4" In-Line Hose Barb MPC Series Polycarbonate Coupling Body w/Lock is 1.30" long and .99" high. The flow is .210".
1/4" In-Line Hose Barb MPC Series Polycarbonate Coupling Insert is .130" long and .60" in diameter. The flow is .210". Buna-N seal.
1/4" In-Line Hose Barb MPC Series Polysulfone Coupling Body is 1.30" long and .96" high. The flow is .210".
1/4" In-Line Hose Barb MPC Series Polysulfone Coupling Body w/Lock is 1.30" long and .99" high. The flow is .210".
1/4" In-Line Hose Barb MPC Series Polysulfone Coupling Insert is .130" long and .60" in diameter. The flow is .210". Silicone seal.
1/4" White Inline Hose Barb Body accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.92" in diameter and 2.29" long.
1/4" White Panel Mount Hose Barb Body accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.92" in diameter and 2.29" long.
1/4" White Shutoff Inline Hose Barb Insert accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.69" in diameter and 2.10" long.
1/4" White Straight Thru Inline Hose Barb Insert accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.58" in diameter and 1.58" long.
1/8" Hose Barb Genderless AseptiQuik S Coupling Body is 1.30" long and 2.25" high.
1/8" Hose Barb Genderless AseptiQuik S High Temperature Coupling Body is 1.30" long and 2.25" high.
3/4" Hose Barb AseptiQuik X Large Coupling Body is 3.93" long and 3.54" high.
3/4" Hose Barb AseptiQuik X Large Coupling Insert is 4.34" long and 3.76" high.
3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 3.93" long and 3.54" high.
3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Insert is 4.34" long and 3.76" high.
3/4" Hose Barb Genderless AseptiQuik G Coupling Body is 2.36" long and 2.62" high.
3/4" Hose Barb Genderless AseptiQuik G High Temperature Coupling Body is 2.36" long and 2.62" high.
3/8" Black Panel Mount Hose Barb Body accepts 3/8" ID tubing(metric equivalent is 9.5mm ID). Overall it is 0.92" in diameter and 2.29" long.
3/8" Black Shutoff Inline Hose Barb Insert accepts 3/8" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.69" in diameter and 2.10" long.
3/8" Hose Barb AseptiQuik Coupling Body is 2.74" long and 2.36" high. Hose barb length is 0.65".
3/8" Hose Barb AseptiQuik Coupling Insert is 2.90" long and 2.50" high. Hose barb length is 0.65".
3/8" Hose Barb AseptiQuik High Temperature Coupling Body is 2.74" long and 2.36" high. Hose barb length is 0.65".
3/8" Hose Barb AseptiQuik High Temperature Coupling Insert is 2.90" long and 2.50" high. Hose barb length is 0.65".
3/8" Hose Barb Genderless AseptiQuik G Coupling Body is 1.62" long and 2.62" high.
3/8" Hose Barb Genderless AseptiQuik G High Temperature Coupling Body is 1.62" long and 2.62" high.
3/8" Hose Barb Genderless AseptiQuik S Coupling Body is 1.45" long and 2.25" high.
3/8" Hose Barb Genderless AseptiQuik S High Temperature Coupling Body is 1.45" long and 2.25" high.
3/8" Hose Barb Polypropylene Puncture Seal Coupling Body is 1.95" long. Metric equivalent 9.5mm ID.
3/8" ID In-line Hose Barb APC Series Acetal Elbow Insert is 1.20" overall in length. The elbow radial length is .96". Accepts 3/8" ID tubing.
3/8" ID In-line Hose Barb APC Series Acetal Elbow Insert is 1.50" overall in length. The elbow radial length is .96". Accepts 3/8" ID tubing.
3/8" In-line Hose Barb APC Series Acetal Coupling Body w/Shroud is 2.07" long and 1.30" high. It has a shroud around the thumb latch to prevent accidental disconnection. Accepts 3/8"...
3/8" In-line Hose Barb APC Series Acetal Insert is 1.92" long and .72" in diameter. Accepts 3/8" ID tubing.
3/8" In-Line Hose Barb MPC Series Polycarbonate Coupling Body is 1.30" long and .96" high. The flow is .290".
3/8" In-Line Hose Barb MPC Series Polycarbonate Coupling Body w/Lock is 1.30" long and .99" high. The flow is .290".
3/8" In-Line Hose Barb MPC Series Polycarbonate Coupling Insert is .130" long and .60" in diameter. The flow is .290". Buna-N Seal.
3/8" In-Line Hose Barb MPC Series Polysulfone Coupling Body is 1.30" long and .96" high. The flow is .290".
3/8" In-Line Hose Barb MPC Series Polysulfone Coupling Body w/Lock is 1.30" long and .99" high. The flow is .290".
3/8" In-Line Hose Barb MPC Series Polysulfone Coupling Insert is .130" long and .60" in diameter. The flow is .290".
3/8" White Panel Mount Hose Barb Body accepts 3/8" ID tubing(metric equivalent is 9.5mm ID). Overall it is 0.92" in diameter and 2.29" long.
3/8" White Shutoff Inline Hose Barb Insert accepts 3/8" ID tubing(metric equivalent is 9.5mm ID). Overall it is 0.69" in diameter and 2.10" long.
Hose ID: .25", Clamp Size: 0.5" mini TC, Clamp OD: .986", Clamp ID: .370", Weight: .10 Lbs.
Hose ID: .5", Clamp Size: 0.5" mini TC, Clamp OD: .986", Clamp ID: .370", Weight: .20 Lbs.
Hose ID: .75", Clamp Size: 0.75" mini TC, Clamp OD: .986", Clamp ID: .620", Weight: .40 Lbs.
Hose ID: 1.0", Clamp Size: 1.0" TC, Clamp OD: 1.984", Clamp ID: .870", Weight: .80 Lbs.
Hose ID: 1.5", Clamp Size: 1.5" TC, Clamp OD: 1.984", Clamp ID: 1.370", Weight: 1.0 Lbs.
Hose ID: 2.0", Clamp Size: 2.0" TC, Clamp OD: 2.516", Clamp ID: 1.87"
NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect...
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes...
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene...
The patented 3/8" flow Universal Dispensing Coupler (UDC) provides a universal connection to a 38mm threaded or snap-in fitment neck. Make instant connections to bulk packaging systems including bag-in-box (BIB),...
The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely...
The SMC is a twist-to-connect coupling that provides a reliable and more secure alternative to luer-type connections. It also allows for the tubing to rotate freely when connected. This important...
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting...
This 1/2" Hose Barb Coupler is the metric equivalent of 12.7mm. It has a thru hole size of .400". The barb OD is .619".
This 1/4" Hose Barb Coupler is the metric equivalent of 6.35mm. It has a thru hole size of .167". The barb OD is .314".
This 1/8" Hose Barb Coupler is the metric equivalent of 3.18mm. It has a thru hole size of .082". The barb OD is .180".
This 3/16" Hose Barb Coupler is the metric equivalent of 4.76mm. It has a thru hole size of .127". The barb OD is .260".
This 3/4" Hose Barb Coupler is the metric equivalent of 19.0mm. The thru holes size is .667". The barb OD is .956".
This 3/8" Hose Barb Coupler is the metric equivalent of 9.50mm. It has a thru hole size of .312". The barb OD is .498".
This 5/16" Hose Barb Coupler is the metric equivalent of 7.94mm. It has a thru hole size of .217". The barb OD is .372".
This 5/32" Hose Barb Coupler is the metric equivalent of 3.97mm. It has a thru hole size of .100". The barb OD is .215".
This 5/8" Hose Barb Coupler is the metric equivalent of 15.9mm. It has a thru hole size of .495". The barb OD is .743".
Tubing Size: 1/8" ID (3.2 mm ID); Dimensions: 0.44" Diameter x 1.04" Long
Tubing Size: 1/8" ID (3.2 mm ID); Dimensions:0.61" Diameter x 1.33" Long
Useful for many tasks requiring plastic or rubber tubing, these Y connectors are great for tubing IDs up to 1". Connectors have 500 series barbs. Mini connectors (1/16" & 3/32")...

<< Prev