Weight: 6.16 Lbs. Pressure Rating: 75 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 31095 |
| Product Name | Kuriyama-Couplings Aluminum Male Adapter x Hose Shank |
| Fitting Type | Adapter Fitting |