U.S. Plastic Corporation Parker Spectrum Quick Couplings 17298

Description
This 3/8" Body x 3/8" Hose Barb Valved Coupler is 3.19" in overall length and its largest diameter is 1.02". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
Description
This 3/8" Body x 3/8" Hose Barb Valved Coupler is 3.19" in overall length and its largest diameter is 1.02". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17298 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17298
Parker Spectrum Quick Couplings 17298
This 3/8" Body x 3/8" Hose Barb Valved Coupler is 3.19" in overall length and its largest diameter is 1.02". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

This 3/8" Body x 3/8" Hose Barb Valved Coupler is 3.19" in overall length and its largest diameter is 1.02". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17298
Product Name Parker Spectrum Quick Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - SP0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Carbon Steel Two-Piece Fittings Inserts, SAE Solid Male O-Ring Boss - A Series - A-0610-MORB - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.875 inch (22.22 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details