U.S. Plastic Corporation Parker Spectrum Quick Couplings 17309

Description
This 3/8" Body x 3/8" Hose Barb Unvalved Nipple is 1.87" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
Description
This 3/8" Body x 3/8" Hose Barb Unvalved Nipple is 1.87" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17309 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17309
Parker Spectrum Quick Couplings 17309
This 3/8" Body x 3/8" Hose Barb Unvalved Nipple is 1.87" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

This 3/8" Body x 3/8" Hose Barb Unvalved Nipple is 1.87" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17309
Product Name Parker Spectrum Quick Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Elbow fitting for pneumatic protective conduit fitting - MKRL-10-PG-9 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 2312760 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.125 inch (3.17 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details