U.S. Plastic Corporation Super Speedfit Polypropylene Tube-To-Hose Stems 58349

Description
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.
Description
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Polypropylene Tube-To-Hose Stems - 58349 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Polypropylene Tube-To-Hose Stems
58349
Super Speedfit Polypropylene Tube-To-Hose Stems 58349
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58349
Product Name Super Speedfit Polypropylene Tube-To-Hose Stems
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
772L Male Branch Tee | Stainless Steel High-Purity Tube Fitting Male Branch Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
ZoomLock MAX - MZK-T14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details