U.S. Plastic Corporation Parker Spectrum Quick Couplings 17311

Description
This 1/8" Body x 1/4" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .77", the bulkhead hex size is .67" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
Description
This 1/8" Body x 1/4" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .77", the bulkhead hex size is .67" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17311 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17311
Parker Spectrum Quick Couplings 17311
This 1/8" Body x 1/4" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .77", the bulkhead hex size is .67" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

This 1/8" Body x 1/4" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .77", the bulkhead hex size is .67" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17311
Product Name Parker Spectrum Quick Couplings
Fitting Type Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1/4-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Slip-On Fitting - CT4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Pneumatic Quick Connect Couplings - 1878810 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.125 inch (3.17 mm)
View Details