U.S. Plastic Corporation Parker Spectrum Quick Couplings 17320

Description
This 3/8" Body x 1/4" Hose Barb Valved Nipple is 2.59" in overall length, has a .82" hex size and its largest diameter is .91". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
Description
This 3/8" Body x 1/4" Hose Barb Valved Nipple is 2.59" in overall length, has a .82" hex size and its largest diameter is .91". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

Suppliers

Company
Product
Description
Supplier Links
Parker Spectrum Quick Couplings - 17320 - U.S. Plastic Corporation
Lima, OH, USA
Parker Spectrum Quick Couplings
17320
Parker Spectrum Quick Couplings 17320
This 3/8" Body x 1/4" Hose Barb Valved Nipple is 2.59" in overall length, has a .82" hex size and its largest diameter is .91". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

This 3/8" Body x 1/4" Hose Barb Valved Nipple is 2.59" in overall length, has a .82" hex size and its largest diameter is .91". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 17320
Product Name Parker Spectrum Quick Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Slip-On Fitting - C22 - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 1878811 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.250 inch (6.35 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details