U.S. Plastic Corporation NS6 Non-Spill Couplings 60733

Description
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.
Description
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
NS6 Non-Spill Couplings - 60733 - U.S. Plastic Corporation
Lima, OH, USA
NS6 Non-Spill Couplings
60733
NS6 Non-Spill Couplings 60733
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Vacuum to 120 psi, 8.3 bar. Main components and valves: Glass-filled polypropylene. Thumb latch: Glass-filled polypropylene. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: TPV (thermoplastic vulcanizate.) This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases. Lubricants: Krytox PFPE (inert). Panel hole1.25" dia. Color: Gray with dark gray over mold. Items can be special ordered with blue or red overmold. Contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60733
Product Name NS6 Non-Spill Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-3/4-P-19-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Hose Connectors - 1463068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
View Details