U.S. Plastic Corporation Nylon Tube And Hose Fittings 61161

Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.
Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

Suppliers

Company
Product
Description
Supplier Links
Nylon Tube And Hose Fittings - 61161 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Tube And Hose Fittings
61161
Nylon Tube And Hose Fittings 61161
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 61161
Product Name Nylon Tube And Hose Fittings
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Fluororesin
View Details
Barb fitting - CN-M3-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Long Gland LG Series For Ultra High Purity Gas And Chemical Delivery Systems -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
View Details