U.S. Plastic Corporation High-Flow Quick Disconnect Couplings by Colder 60696

Description
3/4" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 3/4" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".
Description
3/4" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 3/4" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

Suppliers

Company
Product
Description
Supplier Links
High-Flow Quick Disconnect Couplings by Colder - 60696 - U.S. Plastic Corporation
Lima, OH, USA
High-Flow Quick Disconnect Couplings by Colder
60696
High-Flow Quick Disconnect Couplings by Colder 60696
3/4" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 3/4" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

3/4" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 3/4" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60696
Product Name High-Flow Quick Disconnect Couplings by Colder
Fitting Type Bulkhead Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
X T L Fitting - 15002-1 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Brass/Bronze
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details