U.S. Plastic Corporation Super Speedfit Polypropylene Tube-To-Hose Stems 58347

Description
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.
Description
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Polypropylene Tube-To-Hose Stems - 58347 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Polypropylene Tube-To-Hose Stems
58347
Super Speedfit Polypropylene Tube-To-Hose Stems 58347
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI @70F, 60 PSI at 140F. Working Temp: 33F to 140F. Will withstand a full vacuum. Use fittings with rigid tubings. Tube-to-hose stems and elbows let you use soft tubing. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. White in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58347
Product Name Super Speedfit Polypropylene Tube-To-Hose Stems
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

764L Stainless Steel Union Tee High Purity Fitting Union Tee Reducing Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
10-32 Thread to Threads and Barb Cross - MCCS_Barb_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details