U.S. Plastic Corporation High-Flow Quick Disconnect Couplings by Colder 60677

Description
1/2" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness if .250" and minimum is .03". Gasket thickness is .06".
Description
1/2" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness if .250" and minimum is .03". Gasket thickness is .06".

Suppliers

Company
Product
Description
Supplier Links
High-Flow Quick Disconnect Couplings by Colder - 60677 - U.S. Plastic Corporation
Lima, OH, USA
High-Flow Quick Disconnect Couplings by Colder
60677
High-Flow Quick Disconnect Couplings by Colder 60677
1/2" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness if .250" and minimum is .03". Gasket thickness is .06".

1/2" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness if .250" and minimum is .03". Gasket thickness is .06".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60677
Product Name High-Flow Quick Disconnect Couplings by Colder
Fitting Type Bulkhead Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - TT4-2 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1463162 - RS Components, Ltd.
RS Components, Ltd.
Specs
English Size 0.500 inch (12.7 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
Barb tubing fitting - C-1/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details